EN
  • EN
  • DE

D5V0F4U10LP-7

Part No D5V0F4U10LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2510-10
Win Source Part Number 1032265-D5V0F4U10LP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5V0F4U10LP-7 CAD Model

Description

Diodes Incorporated D5V0F4U10LP-7 TVS Diode

The D5V0F4U10LP-7 from Diodes Incorporated is a cutting-edge transient voltage suppression (TVS) diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by system level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances. This component is a go-to solution for safeguarding high-speed data lines and other circuits that require robust protection in a compact form factor.

With its low-profile package, the D5V0F4U10LP-7 is housed in a small X1-DFN1006-2 package, making it an ideal choice for space-constrained applications. The device features a nominal standoff voltage of 5V, which makes it suitable for a wide range of applications where voltage regulation is critical. Its low clamping voltage ensures that in the event of a voltage spike, the sensitive components downstream are well-protected.

One of the key benefits of the D5V0F4U10LP-7 is its ability to handle high transient power with a peak pulse power dissipation of 10W (8/20μs waveform). This allows it to effectively clamp and dissipate the energy from transient events, preventing damage to the protected components. Additionally, this TVS diode offers excellent ESD protection of >25kV (air) and >15kV (contact), as per the IEC 61000-4-2 international standard, which is essential for preventing damage from direct contact with charged objects.

The design of this TVS diode also includes low leakage current, which is beneficial for reducing power consumption, especially in battery-powered devices. The D5V0F4U10LP-7 is RoHS compliant and leads free, which meets the environmental standards of today's green initiatives.

Applications for the D5V0F4U10LP-7 are diverse and include protection for USB interfaces, HDMI ports, portable electronics, and other high-speed data lines in consumer electronics, computing devices, and telecommunications systems. Its robust design and reliable performance make it an excellent choice for engineers looking to enhance the durability and longevity of their electronic products.

Overall, the D5V0F4U10LP-7 offers a combination of high-performance specifications and a small footprint, providing designers with a versatile and efficient solution for safeguarding sensitive circuits against transient voltage events.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1380 $50.3700
885+ $0.1133 $100.2705
1,370+ $0.1097 $150.2890
1,885+ $0.1062 $200.1870
2,440+ $0.1026 $250.3440
3,265+ $0.0920 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess