EN
  • EN
  • DE

LTC4352CDD#PBF

Part No LTC4352CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 12-Pin DFN EP Tube / IC OR CTRLR N+1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 784097-LTC4352CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4352CDD#PBF CAD Model

Description

The LTC4352CDD#PBF is a robust, high-performance Hot Swap™ controller from Linear Technology, designed to manage the safe insertion and removal of circuit boards into live backplanes or other power systems. This advanced product ensures that electronic components are protected from the potentially damaging effects of inrush currents and voltage transients that can occur during hot swapping.

Key Features

  • Controlled Inrush Current: The LTC4352CDD#PBF effectively regulates the inrush current during board insertion, minimizing stress on connectors, preventing arcing, and reducing the risk of system voltage droop.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different power levels.
  • Electronic Circuit Breaker: The device's built-in electronic circuit breaker functionality protects against overcurrent conditions, enhancing the system's reliability and robustness.
  • Power Good Output: A 'power good' status output is available to indicate when the output voltage is within the acceptable range, which is crucial for the coordination with other system components.
  • Compact Package: Encased in a small, thermally efficient DFN package, the LTC4352CDD#PBF is suitable for space-constrained applications without compromising performance.

Applications

The LTC4352CDD#PBF is versatile and can be employed in a variety of applications. It is particularly well-suited for use in:

  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • Industrial/Telecommunications Equipment
  • High-Availability Systems

With its combination of advanced features and reliable performance, the LTC4352CDD#PBF from Linear Technology is an ideal solution for ensuring the safe and efficient management of power for hot-swappable boards and systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2419 $56.2095
11+ $9.2241 $101.4651
17+ $8.9359 $151.9103
24+ $8.6476 $207.5424
30+ $8.3594 $250.7820
41+ $7.4946 $307.2786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess