EN
  • EN
  • DE

LC72720YVS-TLM-E

Part No LC72720YVS-TLM-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Gain 31dB
Operating Supply Current 6mA
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 30-SSOP
Win Source Part Number 070782-LC72720YVS-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72720YVS-TLM-E CAD Model

Description

ON Semiconductor LC72720YVS-TLM-E Product Overview

The LC72720YVS-TLM-E is a high-performance integrated circuit from ON Semiconductor, designed to provide exceptional functionality and efficiency for a wide range of applications. This product is a testament to ON Semiconductor's commitment to delivering innovative semiconductor solutions that meet the evolving needs of the electronics industry.

At the core of the LC72720YVS-TLM-E is its advanced technology that enables it to perform with high precision and reliability. This IC is commonly utilized in applications that require accurate processing and control, such as in automotive systems, industrial equipment, and consumer electronics. Its versatility makes it an ideal choice for designers looking to incorporate a robust component into their electronic designs.

The LC72720YVS-TLM-E comes in a compact package that is designed for easy integration into various circuit configurations. This small form factor is essential for modern electronics where space is at a premium, yet performance cannot be compromised. The package is engineered to provide excellent thermal characteristics, ensuring that the device operates within its specified temperature range even under high-load conditions.

Key features of the LC72720YVS-TLM-E include its low power consumption, which is crucial for battery-powered devices and for maintaining energy efficiency in larger systems. Additionally, the IC offers a high level of integration, reducing the need for external components and simplifying the overall design process. This not only saves space but can also contribute to cost savings and improved reliability.

ON Semiconductor provides comprehensive technical support for the LC72720YVS-TLM-E, including detailed datasheets, application notes, and design resources. This support ensures that designers can fully leverage the capabilities of the IC in their applications, optimizing performance and achieving faster time-to-market for their products.

In summary, the LC72720YVS-TLM-E from ON Semiconductor is a versatile and efficient integrated circuit that embodies the company's dedication to innovation and quality. Its compact size, low power consumption, and high integration make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF Demodulator IC 18-DIP (0.300", 7.62mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess