EN
  • EN
  • DE

LC72122V-TLM-E

Part No LC72122V-TLM-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL No
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 250MHz
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 070776-LC72122V-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72122V-TLM-E CAD Model

Description

ON Semiconductor LC72122V-TLM-E Product Overview

The LC72122V-TLM-E is an integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a PLL frequency synthesizer LSI that is specifically engineered for electronic tuning in car stereo systems. It is an essential component for modern radio systems, offering superior performance and reliability.

Key Features and Benefits

  • High-Frequency Operation: The LC72122V-TLM-E is capable of operating at high frequencies, making it suitable for FM/AM band radio applications.
  • Serial Data Input: The device uses serial data input for control, which allows for a simplified connection to microcontrollers, thereby reducing the number of required external components and saving space on the PCB.
  • Low Voltage Operation: It operates at a low voltage, ensuring energy efficiency and compatibility with a wide range of automotive power supply standards.
  • Programmable Divider: The IC includes a programmable divider that supports various reference frequencies, providing flexibility in design and application.
  • Compact Package: The LC72122V-TLM-E comes in a compact package, which is ideal for space-constrained applications within automotive environments.

Applications

The primary application of the LC72122V-TLM-E is in car stereo systems where electronic tuning is required. Its high level of integration and programmability make it an excellent choice for designers looking to create advanced, feature-rich automotive entertainment systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC72122V-TLM-E is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under a wide range of environmental conditions. Customers can trust this component to deliver consistent operation over the lifetime of their automotive entertainment products.

Environmental Considerations

The LC72122V-TLM-E is designed with environmental considerations in mind. ON Semiconductor adheres to international standards for reducing hazardous substances, making this product compliant with RoHS directives, which is crucial for automotive manufacturers looking to create environmentally friendly vehicles.

Overall, the LC72122V-TLM-E from ON Semiconductor is a versatile and reliable solution for car stereo systems, offering the performance and features necessary for modern automotive audio applications.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9981 $62.9829
21+ $5.7415 $120.5715
32+ $5.5625 $178.0000
43+ $5.3835 $231.4905
56+ $5.2033 $291.3848
75+ $4.6650 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess