EN
  • EN
  • DE

LC72121M

Part No LC72121M
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Input Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 160MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-MFPSJ
Win Source Part Number 041011-LC72121M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72121M CAD Model

Description

The LC72121M from ON Semiconductor is a highly integrated PLL (Phase Locked Loop) frequency synthesizer designed primarily for use in AM/FM radio tuning applications. This advanced IC (Integrated Circuit) is tailored to meet the stringent requirements of car audio systems and portable radios, providing precise frequency control and a rich set of features to enhance the user experience.

Key Features

  • Versatile Frequency Control: The LC72121M is capable of handling a wide range of frequencies, making it suitable for both AM and FM band operations. Its PLL circuitry ensures stable and accurate tuning, locking onto the desired station with precision.
  • Serial Data Control: Equipped with a serial data control interface, the LC72121M can be easily managed through a microcontroller, facilitating seamless integration into complex systems and allowing for sophisticated control schemes.
  • Compact Package: The IC comes in a compact SOP (Small Outline Package), which is ideal for space-constrained applications. This small footprint does not compromise its performance or reliability, making it an excellent choice for sleek, modern designs.
  • Low Power Consumption: Designed with power efficiency in mind, the LC72121M consumes minimal power, which is crucial for battery-operated devices such as portable radios. Its low power requirements help extend battery life, ensuring longer operational times.
  • Highly Integrated Design: The IC integrates multiple functions that reduce the need for external components, streamlining the design process, and reducing overall system cost and complexity.

Applications

The LC72121M is a versatile component that can be used in a variety of applications. Its primary use is in car audio systems, where reliable and accurate frequency synthesis is a must. Additionally, it is an excellent choice for portable radio devices, home stereo systems, and any other application that requires AM/FM radio tuning capabilities.

Conclusion

ON Semiconductor's LC72121M PLL frequency synthesizer offers a balance of performance, integration, and efficiency. It stands out as a robust solution for modern radio tuning applications, delivering the reliability and functionality that manufacturers and consumers expect from a leading semiconductor provider.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess