EN
  • EN
  • DE

LC717A00AR-NH

Part No LC717A00AR-NH
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC TOUCH SENSOR CAP-DGTL VCT28 / Capacitive Touch Buttons 28-VCT (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Buttons
Proximity Detection No
Number of Inputs 8
Interface I2C, SPI
Resolution 8 b
Voltage - Supply 2.6V ~ 5.5V
Current - Supply 740µA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-VFQFN
Supplier Device Package 28-VCT (3.5x3.5)
Base Product Number LC717
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LC717A00AR-NHOSDKR,LC717A00AR-NHOSTR,LC717A00AR-NH-ND,LC717A00AR-NHOSCT,LC717A00ARNH
Standard Package 2,000
Win Source Part Number 1192487-LC717A00AR-NH
Ultra Librarian 3D Model Ultra Librarian LC717A00AR-NH CAD Model

Description

ON Semiconductor LC717A00AR-NH Touch Sensor IC

The LC717A00AR-NH from ON Semiconductor is a high-performance, capacitive touch sensor IC that offers a sophisticated solution for implementing touch sensing capabilities in a wide range of electronic devices. This cutting-edge sensor IC is designed to deliver precise and reliable touch detection, making it an ideal choice for applications such as smartphones, tablets, remote controls, and home appliances.

Featuring ON Semiconductor's proprietary noise-resistant technology, the LC717A00AR-NH provides excellent sensitivity and stability, even in environments with high electrical noise. This ensures that the touch sensor maintains consistent performance and is less likely to be triggered by false touches or external interferences.

One of the key benefits of the LC717A00AR-NH is its ability to support multiple touch keys. It can be configured to detect single or multiple simultaneous touches, which allows for more complex and intuitive user interfaces. Additionally, the IC supports a variety of panel materials, including glass, plastic, and wood, giving designers the flexibility to integrate touch sensing into a diverse array of products.

The LC717A00AR-NH is designed with a low-power consumption profile, making it an energy-efficient choice for battery-powered devices. This feature helps to extend the battery life of the end product, which is crucial for portable and wearable electronics.

Integration and setup of the LC717A00AR-NH are made easy with its I2C interface, which provides a simple connection to most microcontrollers. The IC also includes an automatic calibration function, which minimizes the need for manual adjustments and speeds up the development process.

In summary, the LC717A00AR-NH from ON Semiconductor is a versatile and reliable touch sensor IC that offers advanced features for a superior touch experience. Its noise resistance, multi-touch capability, material flexibility, low power consumption, and ease of integration make it a top choice for designers looking to incorporate touch sensing into their next-generation products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess