EN
  • EN
  • DE

LC7132

Part No LC7132
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76283-LC7132
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7132 CAD Model

Description

ON Semiconductor LC7132: Precision PLL Frequency Synthesizer

The LC7132 is a high-performance phase-locked loop (PLL) frequency synthesizer designed by ON Semiconductor, a leader in energy efficient innovations. This integrated circuit (IC) is specifically tailored for use in VHF and UHF receivers, such as those found in car radios and walkie-talkies. The LC7132 offers a versatile solution for generating a stable frequency output that can be used in a variety of wireless applications.

Featuring a built-in programmable divider and a high level of integration, the LC7132 simplifies the design and reduces the component count in frequency synthesizer applications. This makes it an ideal choice for designers looking to create compact and reliable communication devices. The IC's low power consumption also ensures that battery-powered devices can operate for extended periods, which is crucial for portable applications.

The LC7132 operates over a wide supply voltage range, accommodating various types of equipment without the need for additional voltage regulation. Its ability to lock quickly onto the desired frequency and maintain stability over temperature and supply variations is a testament to its robust design. This precision is paramount for maintaining clear and consistent communication channels in radio systems.

Key features of the LC7132 include:

  • Programmable division ratio
  • Low phase noise for high-quality signal generation
  • Wide operating voltage range to suit diverse applications
  • Fast lock-in time for quick frequency acquisition
  • Compact package for space-constrained designs

ON Semiconductor's commitment to quality ensures that the LC7132 meets stringent industry standards for performance and reliability. With its combination of features, the LC7132 stands out as a versatile building block for any frequency synthesizer design, providing precision and efficiency in a single compact package.

Whether you are developing consumer electronics, communication infrastructure, or automotive entertainment systems, the LC7132 from ON Semiconductor is a smart choice for achieving high-performance frequency synthesis in your next project.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8882 $62.1740
160+ $0.7288 $116.6080
250+ $0.7061 $176.5250
340+ $0.6833 $232.3220
440+ $0.6606 $290.6640
590+ $0.5922 $349.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,802 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess