EN
  • EN
  • DE

LC709501FQD-A00TXG

Part No LC709501FQD-A00TXG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PWR BANK CTLR QUICK CHG / Battery Multi-Function Controller IC Lithium Ion/Polymer 52-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number LC709501
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1173114-LC709501FQD-A00TXG
Ultra Librarian 3D Model Ultra Librarian LC709501FQD-A00TXG CAD Model

Description

The LC709501FQD-A00TXG is a cutting-edge battery fuel gauge integrated circuit (IC) from ON Semiconductor, designed to provide precise monitoring and reporting of battery status in a variety of applications. This advanced IC is an essential component for any system requiring reliable battery management, such as portable consumer electronics, handheld devices, and smart battery packs.

Key Features

  • High Accuracy: The LC709501FQD-A00TXG boasts high-precision fuel gauging, ensuring users have accurate information about their battery's state of charge (SOC) and state of health (SOH).
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered devices where maximizing battery life is critical.
  • Advanced Algorithm: It utilizes ON Semiconductor's proprietary algorithm to deliver precise battery monitoring, which adapts over time to battery aging for continued accuracy throughout the battery's lifespan.
  • Compact Form Factor: The IC comes in a space-saving package, allowing for integration into the most size-constrained designs without compromising performance.
  • Communication Interface: It features an I2C interface for seamless communication with microcontrollers or processors, facilitating easy integration into existing designs.

Applications

The LC709501FQD-A00TXG is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Wireless Headphones and Earbuds
  • Portable Gaming Devices
  • Wearable Technology
  • Uninterruptible Power Supplies (UPS)
  • Smart Battery Packs

Technical Specifications

With a supply voltage range that caters to single-cell lithium-ion/polymer batteries, the LC709501FQD-A00TXG is engineered to be flexible and compatible with common battery configurations. The device also provides critical protections and alerts for overcharge, over-discharge, and short-circuit conditions, contributing to the safety and longevity of the battery system it is monitoring.

Conclusion

The LC709501FQD-A00TXG from ON Semiconductor is an ideal solution for designers looking to incorporate sophisticated battery management into their products. Its combination of high accuracy, low power consumption, and compact size makes it an excellent choice for ensuring the best performance and longest life from your battery-powered applications.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess