EN
  • EN
  • DE

LC709203FXE-03MH

Part No LC709203FXE-03MH
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 9WLCSP / Smart LiB Gauge Battery Fuel Gauge LSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.60x1.76)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800828-LC709203FXE-03MH
Ultra Librarian 3D Model Ultra Librarian LC709203FXE-03MH CAD Model

Description

ON Semiconductor LC709203FXE-03MH Battery Fuel Gauge IC

The ON Semiconductor LC709203FXE-03MH is a highly accurate fuel gauge IC designed for single-cell lithium-ion (Li-ion) batteries. This compact, feature-rich component is an essential addition to portable applications, where precise battery monitoring is crucial for user experience and safety. It is specifically tailored for use in smartphones, digital cameras, and other portable equipment, providing real-time data on battery charge status and health.

With an operating voltage range of 2.5V to 5.5V, the LC709203FXE-03MH is versatile and can adapt to various power environments. This ensures compatibility with a wide range of single-cell Li-ion batteries, making it a flexible choice for designers. The IC's power-saving features are also noteworthy, as they help to extend the battery life of the end product by minimizing the energy consumption of the battery monitoring process.

The device offers an impressive array of functionalities, including automatic power-down, an alarm function to indicate low battery, and a thermistor interface for temperature monitoring. This ensures that the IC not only monitors the battery's charge level but also its safety and operating conditions. The LC709203FXE-03MH's I2C interface facilitates easy communication with a microcontroller, allowing for seamless integration into a system's power management framework.

Calibration is simplified with the LC709203FXE-03MH, as it incorporates an Automatic Life Adjustment feature that adjusts the battery model to match the battery's deterioration over time. This helps maintain accuracy throughout the battery's lifespan, providing reliable data to the end-user. The IC's compact package, measuring just 3mm x 3mm, ensures that it can be easily incorporated into space-constrained designs without compromising on functionality.

In summary, the ON Semiconductor LC709203FXE-03MH is a smart, efficient solution for battery fuel gauging, offering accuracy, a rich feature set, and a design optimized for portable devices. Its integration into battery-powered applications helps enhance the overall user experience by providing critical information regarding battery life and health.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess