EN
  • EN
  • DE

LC3664RML-12

Part No LC3664RML-12
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75923-LC3664RML-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC3664RML-12 CAD Model

Description

ON Semiconductor LC3664RML-12 Product Overview

The ON Semiconductor LC3664RML-12 is a high-performance, low-power CMOS static RAM (SRAM) device designed to meet the needs of a wide range of electronic applications. With its 64K (64,000) bit memory capacity, it is an ideal choice for systems requiring fast access to temporary data storage during operation.

Key Features

  • Memory Capacity: 64K-bit with a configuration of 8,192 words by 8 bits, allowing for efficient data management and storage.
  • Access Time: The device offers a fast access time of 12 nanoseconds, enabling quick read and write operations, which is critical for high-speed microprocessors and computing applications.
  • Single Power Supply: Operates on a single 5V power supply, making it suitable for a variety of electronic circuits and simplifying power management in system design.
  • Low Power Consumption: Features low power operation with a typical standby current of 100μA, which is ideal for battery-powered devices and energy-efficient applications.
  • Package Type: Available in a 28-pin plastic SOJ package, providing a compact footprint for space-constrained applications.
  • Data Retention Voltage: Supports data retention with a minimum power supply voltage of 2V, ensuring data is preserved even during low power conditions.

Applications

The LC3664RML-12 SRAM is versatile and can be used in various applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Portable electronic devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the LC3664RML-12 is no exception. This SRAM device has been rigorously tested to ensure it meets the high standards expected by the industry, providing designers with confidence in their system's performance and stability.

Whether you're developing a new product or upgrading an existing system, the ON Semiconductor LC3664RML-12 SRAM offers the speed, efficiency, and reliability required to achieve optimal results.

You May Also Be Interested in

Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess