The LC3664NL-12 is a high-performance, low-power CMOS static RAM device from ON Semiconductor, renowned for its quality and reliability. This product is designed to meet the demanding requirements of various electronic applications where fast access times and low power consumption are paramount.
Key Features
- Memory Capacity: The LC3664NL-12 boasts a memory capacity of 64 kilobits, providing ample space for storage of critical data.
- Access Time: With an impressive access time of 120 nanoseconds, this SRAM device ensures swift data retrieval, enhancing the performance of the overall system.
- Single Power Supply: The device operates on a single power supply voltage of 5V ±10%, simplifying power management in embedded systems.
- Low Power Consumption: It features low power consumption with a typical standby current of 10µA, making it ideal for battery-powered devices and power-sensitive applications.
- Package Type: The LC3664NL-12 comes in a 28-pin DIP (Dual In-line Package), which is widely used and allows for easy integration into various circuit boards.
- Operating Temperature: This SRAM device operates within a temperature range of 0°C to 70°C, ensuring reliable performance across a broad range of environmental conditions.
Applications
The LC3664NL-12 is versatile and can be used in a wide array of applications, including:
- Portable computing devices
- Communication systems
- Industrial control systems
- Automotive electronics
- Data storage devices
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The LC3664NL-12 is no exception, undergoing rigorous testing and quality control measures to ensure that it meets the needs of even the most demanding applications.
With its combination of speed, low power consumption, and robustness, the LC3664NL-12 from ON Semiconductor is an excellent choice for designers looking to optimize their systems for efficiency and performance.