ON Semiconductor LC36256AML-70
The LC36256AML-70 is a high-performance integrated circuit memory chip from ON Semiconductor, renowned for its reliability and efficiency. This product is designed to cater to the demanding requirements of modern electronic devices, offering a perfect solution for applications that require fast and stable memory operations.
Key Features:
- Memory Capacity: The chip boasts a memory size of 256K (32K x 8) which is ideal for storing significant amounts of data without compromising on the speed of access.
- Access Time: With an impressive access time of 70ns, the LC36256AML-70 ensures quick data retrieval, making it suitable for high-speed microprocessor systems.
- Single 5V Power Supply: It operates on a single 5V power supply, which simplifies the power design of the overall system and helps in reducing power consumption.
- Low Power Operation: The device supports low power operation, which is critical for battery-powered devices, enhancing the overall energy efficiency of the system.
- Package Type: Packaged in a 28-pin SOP (Small Outline Package), the LC36256AML-70 is compact and suitable for space-constrained applications.
- Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
Applications:
The LC36256AML-70 is versatile and can be used in a wide array of applications, including but not limited to:
- Embedded Systems
- Personal Computers
- Telecommunications
- Industrial Control Systems
- Consumer Electronics
ON Semiconductor's commitment to quality is reflected in the LC36256AML-70, making it a preferred choice for designers and engineers looking for a reliable memory component. Its fast access time, low power consumption, and robustness in various temperatures make it an excellent choice for enhancing the performance and efficiency of your electronic systems.
Whether you're developing advanced computing systems or designing compact consumer electronics, the LC36256AML-70 from ON Semiconductor provides the performance and reliability necessary to meet your memory storage needs.