ON Semiconductor LC3564BT-70-TLM Static RAM
The ON Semiconductor LC3564BT-70-TLM is a high-performance, low-power CMOS static random-access memory (SRAM) device designed to provide a reliable and efficient memory solution for a wide range of applications. This SRAM chip boasts a large storage capacity of 64K-bit, organized as 8,192 words by 8 bits, which allows for efficient data storage and retrieval in systems that require fast access to memory.
Operating at a speed of 70ns, the LC3564BT-70-TLM ensures quick data access, making it suitable for applications that demand high-speed performance, such as embedded systems, telecommunications, computing, and industrial control systems. The speed and performance are complemented by the chip's TTL-compatible inputs and outputs, which provide easy integration with existing TTL logic, thereby simplifying system design and reducing time to market.
The device is encapsulated in a 28-pin, 300-mil SOJ package, which is known for its small footprint and reliability. This packaging makes the LC3564BT-70-TLM ideal for space-constrained applications where board real estate is at a premium. The SRAM operates over a wide temperature range, ensuring stability and reliability even under varying environmental conditions.
One of the key features of the LC3564BT-70-TLM is its low power consumption. This characteristic is particularly important for battery-powered devices, as it helps to extend battery life and reduce the overall power cost. The SRAM's low standby current further enhances its appeal for power-sensitive applications by allowing the system to conserve energy when the memory is not in active use.
In summary, the ON Semiconductor LC3564BT-70-TLM static RAM is a versatile and efficient memory component that combines speed, power efficiency, and a compact form factor. It is an excellent choice for designers looking to optimize their systems for performance and power consumption without sacrificing reliability or ease of integration.
For more detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.