EN
  • EN
  • DE

SRF1280-4R7M

Part No SRF1280-4R7M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description Inductor, Dual, 4.7UH Para., Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Core Material Ferrite
DC Resistance (DCR) 13.5 mΩ
Depth 12.5 mm
Height 8 mm
Inductance 4.7 µH
Inductance - Parallel 4.7 µH
Inductance - Series 18.8 µH
Inductance Tolerance 20 %
Length 12.5 mm
Max DC Current 8.25 A
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Number of Coils 2
Number of Pins 4
Packaging Cut Tape
REACH SVHC No SVHC
Resistance 13.5 mΩ
RMS Current (Irms) 8.25 A
RoHS Compliant
Self Resonant Frequency 100 kHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 12.5 mm
Win Source Part Number 1002945-SRF1280-4R7M
Categories Fixed Inductors
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF1280-4R7M CAD Model

Description

The Bourns Inc. SRF1280-4R7M is a shielded fixed inductor with an inductance of 4.7 µH and a tolerance of 20%.

  • Inductance: 4.7 µH
  • Tolerance: 20%
  • DC Resistance (DCR): 13.5 mΩ
  • Maximum DC Current: 8.25 A
  • Core Material: Ferrite
  • Self-Resonant Frequency: 100 kHz
  • Breaking Capacity: 50A @ rated voltage
  • Package/Case: 12.5mm x 12.5mm x 8mm (Four Pins)
  • Packaging: Cut Tape
  • Operating Temperature: -40 °C to 125 °C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess