EN
  • EN
  • DE

LC3564BM-10-TEL

Part No LC3564BM-10-TEL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75891-LC3564BM-10-TEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC3564BM-10-TEL CAD Model

Description

ON Semiconductor LC3564BM-10-TEL Static RAM

The ON Semiconductor LC3564BM-10-TEL is a high-performance, low-power CMOS Static Random Access Memory (SRAM) device designed to provide a reliable and efficient memory solution for a wide range of electronic applications. This particular model offers a storage capacity of 64K (64,000 bits), organized as 8K words by 8 bits, which allows for a substantial amount of data to be stored and accessed quickly and efficiently.

With an access time of 100 nanoseconds, the LC3564BM-10-TEL is optimized for speed, ensuring that data can be read from and written to the memory with minimal delay. This makes it an ideal choice for applications that require fast and frequent memory access, such as real-time computing systems, high-speed data acquisition, and various types of embedded systems.

The device operates over a wide voltage range, typically from 4.5V to 5.5V, which provides flexibility in terms of power supply design and compatibility with other components in a system. Additionally, the LC3564BM-10-TEL features low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is a critical concern.

ON Semiconductor has designed the LC3564BM-10-TEL with several features to ensure data integrity and reliability. It includes automatic power-down when deselected, which helps to preserve battery life in portable applications. The chip also has an input/output configuration that is TTL compatible, allowing for easy integration into a wide variety of digital circuits.

The LC3564BM-10-TEL is available in a compact 28-pin SOP (Small Outline Package) type, which is ideal for space-constrained applications. The compact footprint of the SOP package enables designers to maximize board space without sacrificing performance or functionality.

In summary, the ON Semiconductor LC3564BM-10-TEL Static RAM is a versatile and efficient memory component that combines speed, low power consumption, and reliability, making it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess