The LC35256FT-70U-E is a high-performance integrated circuit from ON Semiconductor, crafted to meet the rigorous demands of modern electronic applications. This product is a CMOS Static RAM (SRAM) device that offers a substantial 256K (32K x 8) memory capacity, making it well-suited for applications requiring quick and reliable data storage and retrieval.
Key Features
- Memory Capacity: 256K (32K x 8), providing ample space for data-intensive operations.
- Access Time: 70ns, ensuring speedy data access that is crucial for high-performance computing tasks.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: Features low power operation modes, including standby and full power, to optimize energy usage.
- Package: Offered in a 32-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.
Applications
The LC35256FT-70U-E is versatile and can be used across a wide range of applications. It is particularly well-suited for:
- Portable devices where power efficiency is a priority.
- Industrial control systems requiring robust and reliable memory storage.
- Automotive electronics that demand high-speed data processing and storage.
- Telecommunication infrastructure where large memory capacity and speed are essential.
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The LC35256FT-70U-E SRAM is no exception and is designed to perform consistently under a variety of environmental conditions. It is a testament to ON Semiconductor's dedication to delivering industry-leading solutions that power innovation across multiple sectors.
Conclusion
With its combination of high memory capacity, fast access time, low power consumption, and a compact package, the LC35256FT-70U-E from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Whether it's for industrial, automotive, or telecommunications use, this SRAM chip stands out as a reliable and high-quality component in any circuit.