ON Semiconductor LC35256FM-70UHGTLM-E
The LC35256FM-70UHGTLM-E is a high-performance, CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to deliver fast access times with low power consumption, making it an ideal choice for a wide range of electronic applications that require a reliable and efficient memory solution.
Key Features:
- Memory Capacity: The device offers a substantial 256K (32,768 words by 8 bits) memory capacity, providing ample space for storing critical data.
- Access Time: With an impressive access time of 70ns, the LC35256FM-70UHGTLM-E ensures quick data retrieval, enhancing the overall performance of the system it is integrated with.
- Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design of the system and reducing power-related complexities.
- Low Power Consumption: It is designed for low power consumption, featuring a standby mode that significantly reduces power usage when the memory is not in active operation.
- Package: The SRAM comes in a 32-pin SOP (Small Outline Package), which is a compact and space-saving design, suitable for PCBs (Printed Circuit Boards) where space is at a premium.
- Temperature Range: The device is operational over an extended temperature range, ensuring reliability and stability in various environmental conditions.
Applications:
The LC35256FM-70UHGTLM-E SRAM is versatile and can be used in a variety of applications, including:
- Embedded systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Portable devices
- Medical devices
ON Semiconductor's commitment to quality and performance is evident in the LC35256FM-70UHGTLM-E, making it a reliable choice for designers and engineers looking to incorporate a robust memory component into their systems. With its combination of speed, power efficiency, and capacity, this SRAM module is an excellent selection for applications demanding high-speed memory access and low power consumption.