ON Semiconductor LC35256D-10J Memory IC
The LC35256D-10J is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, a leading provider in the semiconductor industry. This memory IC (Integrated Circuit) is designed to deliver fast access times and low power consumption, making it an ideal choice for a wide range of electronic applications where reliable and efficient data storage is paramount.
With a storage capacity of 256 Kbit (32K x 8), the LC35256D-10J offers ample space for critical data storage needs. Its 32K words by 8 bits organization allows for easy integration into various system architectures, providing a flexible solution for designers. The access time of 10 ns ensures quick data retrieval, enhancing the performance of high-speed microprocessors and computing systems.
This SRAM IC operates over a wide voltage range, typically from 4.5V to 5.5V, which makes it versatile for use in both commercial and industrial environments. The single 5V power supply requirement simplifies the power design for systems, while also contributing to the overall reduction in power consumption.
The LC35256D-10J comes in a 28-pin plastic SOJ package, providing a compact footprint that is suitable for space-constrained applications. It also features a 2-state output control which allows for bidirectional data flow without the need for external hardware. This feature simplifies the design and reduces the complexity of the overall system.
ON Semiconductor has designed the LC35256D-10J with reliability in mind. It has a data retention voltage as low as 2V, ensuring that data is preserved even during low power conditions. The device also includes automatic power-down when deselected, further conserving power when the device is not in active use.
In summary, the LC35256D-10J from ON Semiconductor is an SRAM memory IC that offers a perfect blend of speed, power efficiency, and reliability. It is an excellent choice for designers looking to incorporate a robust data storage solution into their electronic systems.