EN
  • EN
  • DE

LC3517BM-15

Part No LC3517BM-15
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75870-LC3517BM-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC3517BM-15 CAD Model

Description

ON Semiconductor LC3517BM-15 Overview

The LC3517BM-15 is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, renowned for its reliability and speed. This product is designed to deliver fast access times, making it an ideal choice for a wide range of applications that require quick memory operations, such as computing, networking, and industrial systems.

Key Features

  • Memory Capacity: The LC3517BM-15 boasts a memory capacity of 16,384 words by 1 bit, providing ample space for storage in systems that require high-speed data retrieval.
  • Access Time: With an impressive access time of 150 ns, this SRAM device ensures rapid data access, which is critical for applications where time is of the essence.
  • Single 5V Power Supply: Operating on a single 5V power supply, the LC3517BM-15 is designed for simplicity and ease of integration into a variety of circuit designs.
  • Low Power Consumption: The device features low standby and operational power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Package Type: The SRAM comes in a compact SOP (Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The versatility of the LC3517BM-15 allows it to be used across a broad spectrum of applications. It is particularly suited for:

  • High-speed computing systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC3517BM-15 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial use. The device's reliability is backed by ON Semiconductor's extensive testing and quality control processes.

Conclusion

The LC3517BM-15 from ON Semiconductor represents a blend of performance, reliability, and energy efficiency. Its fast access time and low power consumption, combined with a robust storage capacity, make it a top choice for designers and engineers looking to incorporate a dependable SRAM into their systems.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess