The LC33832M-70-MPB is a state-of-the-art static random-access memory (SRAM) module designed by ON Semiconductor, a leader in energy-efficient innovations. This SRAM is specifically engineered to provide high-speed data storage and retrieval operations, making it an ideal choice for a wide range of applications, including embedded systems, telecommunications, and computing devices.
Key Features
- Memory Capacity: The device boasts a substantial memory size of 32K x 8 bits, providing ample space for critical data storage needs.
- Access Time: With a fast access time of 70ns, this SRAM ensures quick data retrieval, enhancing overall system performance.
- Single 5V Power Supply: The LC33832M-70-MPB operates on a single 5V power supply, simplifying power management and contributing to energy efficiency.
- Power-Down Feature: It includes a power-down feature that significantly reduces power consumption when the memory is not in use, making it an eco-friendly choice for power-sensitive applications.
- Package Type: The memory module is available in a 32-pin SOP (Small Outline Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained designs.
Applications
The versatility of the LC33832M-70-MPB allows it to be integrated into a diverse array of systems. Its robust design is particularly well-suited for:
- Industrial control systems
- Automotive electronics
- Networking and communication equipment
- High-performance computing
- Portable electronic devices
Reliability and Quality
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LC33832M-70-MPB SRAM is manufactured using advanced techniques to ensure it meets these standards, providing customers with a reliable and durable memory solution for their high-speed data storage requirements.