The LC33832M-10 is a high-performance, low-power SRAM chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This static random-access memory (SRAM) device offers a storage capacity of 32K (32,768 x 8-bit), providing a reliable and fast memory solution for a wide range of applications.
Key Features
- Memory Size: 32K (32,768 x 8 bits) ensures ample storage for critical data and code execution in embedded systems.
- Access Time: 100 ns access time allows for quick data retrieval, enhancing the performance of microprocessor-based systems.
- Single 5V Power Supply: Operates on a single 5V power supply, making it compatible with many standard digital systems and reducing the complexity of power management.
- Low Power Consumption: Features low power consumption in standby mode, contributing to energy savings in battery-powered and power-sensitive applications.
- Package: Available in a 28-pin SOP (Small Outline Package), providing a compact footprint suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
Applications
The LC33832M-10 is versatile and can be used in various applications, including:
- Embedded microcontroller/microprocessor systems
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Portable devices
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The LC33832M-10 SRAM is no exception and has been rigorously tested to meet stringent standards for performance and reliability. Customers can trust this SRAM chip to offer consistent functionality and support the longevity of their products.
Conclusion
In conclusion, the LC33832M-10 from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient memory solution. Its combination of capacity, speed, low power consumption, and robustness in a wide range of environmental conditions makes it a versatile component suitable for many electronic systems.