EN
  • EN
  • DE

LC05132C01MTTTG

Part No LC05132C01MTTTG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WDFN / Battery Battery Protection IC Lithium Ion 6-WDFN (4x2.6), Dual Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 6-PowerWDFN
Supplier Device Package 6-WDFN (4x2.6), Dual Flag
Base Product Number LC05132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LC05132C01MTTTG-OS,ONSONSLC05132C01MTTTG
Standard Package 4,000
Win Source Part Number 970770-LC05132C01MTTTG
Ultra Librarian 3D Model Ultra Librarian LC05132C01MTTTG CAD Model

Description

ON Semiconductor LC05132C01MTTTG Overview

The ON Semiconductor LC05132C01MTTTG is a state-of-the-art integrated circuit designed for advanced power management applications. This high-performance product is specifically engineered to provide efficient, reliable operation in a wide range of electronic devices. With its compact form factor and robust feature set, the LC05132C01MTTTG is an ideal choice for designers looking to optimize their power systems for both performance and space.

Key Features

  • High Efficiency: The LC05132C01MTTTG is built to maximize energy efficiency, which is critical for battery-powered devices, reducing the overall power consumption and extending the operational lifespan of the product.
  • Compact Size: ON Semiconductor's commitment to miniaturization is evident in this IC's small footprint, making it perfect for applications where space is at a premium.
  • Thermal Management: Designed with thermal performance in mind, this IC ensures that devices operate within safe temperature ranges, enhancing both safety and reliability.
  • Voltage Regulation: It provides stable voltage regulation, essential for maintaining performance and protecting sensitive electronic components from power fluctuations.
  • Low Quiescent Current: The LC05132C01MTTTG offers a low quiescent current, which is beneficial for reducing standby power consumption and is ideal for portable and battery-operated applications.

Applications

The versatility of the LC05132C01MTTTG makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Portable electronics
  • Wearable devices
  • Internet of Things (IoT) gadgets
  • Medical devices
  • Energy-efficient power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC05132C01MTTTG is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of modern electronic devices. With its blend of efficiency, compactness, and durability, the LC05132C01MTTTG from ON Semiconductor is an excellent choice for any power management solution.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess