EN
  • EN
  • DE

LB8632V

Part No LB8632V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75459-LB8632V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8632V CAD Model

Description

ON Semiconductor LB8632V Product Overview

The LB8632V from ON Semiconductor is a high-performance integrated circuit designed for advanced motor control applications. This versatile driver IC is engineered to provide efficient and reliable control for brushless DC (BLDC) motors, making it an ideal choice for a wide range of industrial, automotive, and consumer products.

Key Features:

  • High Voltage Capability: The LB8632V operates at a wide range of voltages, making it suitable for various applications that require different power levels.
  • Integrated Power MOSFETs: This IC includes built-in power MOSFETs, which simplifies the design and reduces the number of external components needed, leading to a more compact and cost-effective solution.
  • Advanced Protection Features: The device comes with multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the motor and the control system.
  • High Efficiency: ON Semiconductor's proprietary technology ensures that the LB8632V operates with high efficiency, reducing power loss and improving the overall performance of the motor system.
  • Flexible Control Options: The IC supports various control methods, including PWM control, which provides designers with the flexibility to implement the most suitable control scheme for their application.

Applications:

The LB8632V is designed for a broad array of applications where precise and efficient motor control is required. Its robustness and versatility make it particularly well-suited for:

  • Automotive systems such as power steering, HVAC blowers, and cooling fans
  • Industrial automation equipment, including conveyors and robotic arms
  • Consumer electronics such as drones, electric fans, and other household appliances

Technical Specifications:

Before integrating the LB8632V into your design, it is crucial to review the complete technical specifications available in the datasheet provided by ON Semiconductor. This will ensure compatibility with your application requirements and adherence to design standards.

In conclusion, the LB8632V from ON Semiconductor is a robust, efficient, and versatile motor driver IC that offers designers a high degree of control and protection for their motor applications. Its integration of advanced features in a compact package makes it a top choice for engineers looking to optimize their motor control systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess