EN
  • EN
  • DE

LB8502M-MPB-E

Part No LB8502M-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75453-LB8502M-MPB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8502M-MPB-E CAD Model

Description

ON Semiconductor LB8502M-MPB-E Overview

The LB8502M-MPB-E is a high-performance, low-voltage motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically tailored for portable and compact electronic applications, where efficient power management and reliable motor operation are critical.

With its ability to drive small DC motors and stepping motors, the LB8502M-MPB-E is a versatile solution for a wide range of products, including but not limited to, cameras, portable media players, and electronic toys. Its low-voltage operation, ranging from 2.5V to 9V, makes it ideal for battery-operated devices, ensuring longer battery life and consistent performance.

The LB8502M-MPB-E features a built-in dual H-bridge configuration, which allows for bidirectional control of two DC motors or one stepping motor. This functionality is crucial for applications that require precise motion control, such as autofocus mechanisms in digital cameras or robotic actuators. The IC also includes a standby function, which helps reduce power consumption when the motor is not in active use.

Safety and reliability are at the forefront of the LB8502M-MPB-E's design. It incorporates thermal shutdown and overcurrent protection circuits to prevent damage to the IC and the motors it controls. These protective features ensure that the product remains operational and safe under various conditions.

The compact package of the LB8502M-MPB-E makes it an excellent choice for space-constrained applications. Its small footprint allows designers to minimize the size of their end products without compromising on performance. Additionally, the IC's pin configuration is optimized for easy PCB layout, simplifying the design process and accelerating time to market for new products.

In summary, the LB8502M-MPB-E from ON Semiconductor is a robust motor driver IC that combines low-voltage operation, energy efficiency, and advanced protection features. It is an ideal choice for developers looking to create compact, portable devices with reliable motor control capabilities.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess