ON Semiconductor LB1989-TE-R Motor Driver IC
The LB1989-TE-R from ON Semiconductor is a high-performance motor driver integrated circuit (IC) specifically designed for the precise control of DC motors. This IC is a perfect solution for a variety of applications that require reliable and efficient motor operation, such as office automation machines, home appliances, and automotive systems.
Featuring a wide operating voltage range from 10V to 18V, the LB1989-TE-R can accommodate a variety of power supplies, making it versatile for different design specifications. Additionally, it offers a maximum output current of 1.5A, allowing it to drive small to medium-sized DC motors with ease.
One of the key advantages of the LB1989-TE-R is its built-in forward/reverse/brake logic, which provides users with full control over motor direction and dynamic braking functionality. This is particularly useful for applications that require precise positioning or rapid stopping of the motor.
The device also includes various protection features to ensure long-term reliability. These include thermal shutdown (TSD), under-voltage lockout (UVLO), and over-current protection (OCP). These protective measures safeguard the motor driver from potential damage due to overheating, voltage drops, or excessive current draw.
The LB1989-TE-R comes in a compact package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to maximize space without sacrificing quality.
With its robust design and comprehensive feature set, the LB1989-TE-R motor driver IC from ON Semiconductor is an excellent choice for engineers and designers seeking a reliable and efficient solution for motor control. Its integration of control logic and protection features, along with its high performance and versatility, make it a standout product in the market for motor driver solutions.