EN
  • EN
  • DE

NCP1200AP100

Part No NCP1200AP100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Current-Mode Controller for Universal Off-Line Supplies Featuring Low Standby Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 16V (Maximum)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
RoHS State Request Verification
Win Source Part Number 1229970-NCP1200AP100
Manufacturer Homepage www.onsemi.com
Family Name NCP1200A
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AP100 CAD Model

Description

The ON Semiconductor NCP1200AP100 is a versatile and efficient PWM current-mode controller designed for off-line power supplies. This integrated circuit is tailored to deliver cost-effective solutions for low to medium power applications. The NCP1200AP100 is part of ON Semiconductor's well-regarded NCP1200 series, known for its integration of a fixed-frequency current-mode controller with a high voltage startup FET, making it an excellent choice for AC-DC power adapters, offline battery chargers, auxiliary power supplies, and similar applications.

Key Features

  • Current-Mode Control: Provides improved transient response and simplified loop compensation.
  • Fixed Frequency Operation: Operates at 100kHz, reducing noise and allowing for smaller external components.
  • High-Voltage Startup FET: Ensures a quick and efficient startup process, minimizing standby power consumption.
  • Auto-Recovery Overload Protection: Protects against overloads, short circuits, and open loop conditions.
  • Frequency Foldback: Reduces switching losses during short circuit or overload conditions.
  • Low Operating Current: Draws a low quiescent current, enhancing energy efficiency.

Applications

  • AC/DC Adapters for Personal Electronics
  • Standby and Auxiliary Power Supplies
  • Offline Battery Chargers
  • Small Power SMPS (Switched-Mode Power Supplies)

The NCP1200AP100's built-in protections and features make it a robust and reliable choice for designers looking to create efficient power solutions. With its high level of integration, it reduces the need for external components, thereby saving space and cost on the PCB. The device's current-mode control ensures stable operation across various load conditions, and its frequency foldback feature helps maintain efficiency even in the face of adverse conditions.

ON Semiconductor's commitment to quality and performance is evident in the NCP1200AP100, making it a smart choice for manufacturers aiming to meet stringent energy efficiency standards while maintaining high performance in their power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess