ON Semiconductor LB1966M-NMB-TLM3-E
The LB1966M-NMB-TLM3-E is a highly reliable and efficient motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This product is engineered to deliver exceptional performance for a wide range of motor driving applications, making it an ideal choice for designers and engineers in the industrial, automotive, and consumer electronics sectors.
Key Features
- Versatile Motor Control: The LB1966M-NMB-TLM3-E is capable of driving both bipolar and unipolar stepper motors, providing flexibility for various design requirements.
- Integrated Protection: This IC includes overcurrent protection, thermal shutdown features, and under-voltage lockout, ensuring safe operation and longevity of the motor and the driver.
- High Voltage Operation: With an operating voltage range that accommodates up to 36V, this motor driver can handle a broad spectrum of motor specifications and use cases.
- Efficient Power Use: Designed with energy efficiency in mind, the LB1966M-NMB-TLM3-E minimizes power loss and heat generation, resulting in a more sustainable and cost-effective solution.
- Compact Package: The device comes in a compact, surface-mount package, allowing for a reduced footprint on PCBs and facilitating integration into space-constrained applications.
Applications
The LB1966M-NMB-TLM3-E is versatile enough to be used in a multitude of applications, including but not limited to:
- Office automation equipment
- Consumer electronics
- Automotive systems
- Industrial machinery
Product Specifications
| Parameter |
Value |
| Operating Voltage Range |
Up to 36V |
| Output Current |
Check Datasheet |
| Protection Features |
Overcurrent, Thermal Shutdown, UVLO |
| Package |
Surface-Mount |
For detailed information about the LB1966M-NMB-TLM3-E, including pin configurations, output current ratings, and thermal characteristics, please refer to the official datasheet provided by ON Semiconductor.