EN
  • EN
  • DE

LB1945H-TLM-E

Part No LB1945H-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HSOP / Stepper Motor Driver 30-Pin(28+2Tab) HSOP-H EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications General
Output Current 800mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 28 V
Operating Temperature Range -20°C ~ 90°C (TA)
Mounting SMD
Package 28-SOP (0.311", 7.90mm) Exposed Pad + 2 Heat Tabs
Manufacturer Package 28-HSOPHC (15.2x7.9)
Win Source Part Number 778307-LB1945H-TLM-E
Popularity Medium
Supply and Demand Status Limited
Family Name LB1945H
Introduction Date February 25, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1945H-TLM-E CAD Model

Description

The LB1945H-TLM-E is a high-performance motor driver IC produced by ON Semiconductor, a leading provider in the semiconductor industry. This integrated circuit is designed to efficiently control and drive a two-phase bipolar stepping motor or a four-phase stepping motor, making it an ideal choice for a wide range of precision motor control applications.

Key Features

  • Motor Type Compatibility: Designed to work with two-phase bipolar and four-phase stepping motors, providing versatility in application.
  • Voltage Range: Operates within a wide voltage range, accommodating various power supply requirements for different systems.
  • Output Current: Capable of delivering a substantial output current to the motor, ensuring reliable operation under varying load conditions.
  • Protection Features: Comes with built-in thermal shutdown (TSD) and overcurrent protection (OCP), safeguarding the IC and the motor from potential damage.
  • Control Flexibility: Offers multiple control inputs for easy integration with microcontrollers or other control units.
  • Package: Available in a compact, surface-mount package, allowing for efficient use of board space in space-constrained applications.

Applications

The LB1945H-TLM-E is suitable for a variety of applications that require precise motor control. These include, but are not limited to, office automation equipment, home appliances, and industrial machinery. Its robust design also makes it a good fit for automotive applications where reliability and performance are critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The LB1945H-TLM-E motor driver IC is manufactured to meet high standards, ensuring long-term reliability and consistent performance in your motor control solutions.

Technical Support and Resources

Comprehensive technical support is provided for the LB1945H-TLM-E, including detailed datasheets, application notes, and design guides. This support helps designers and engineers to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3670 $68.2020
13+ $9.3269 $121.2497
20+ $9.0355 $180.7100
27+ $8.7440 $236.0880
35+ $8.4525 $295.8375
46+ $7.5781 $348.5926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess