EN
  • EN
  • DE

LB1936V-MPB-E

Part No LB1936V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 2.5 V to 9.5 V
Voltage - Load 2.5 V to 9.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 070709-LB1936V-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1936V-MPB-E CAD Model

Description

ON Semiconductor's LB1936V-MPB-E Motor Driver

The LB1936V-MPB-E is a high-performance, low-voltage motor driver designed by ON Semiconductor, a leading provider of semiconductor solutions aimed at driving energy-efficient innovations. This motor driver is specifically engineered to cater to the demands of modern, compact, and low-power applications. It is an ideal choice for designers looking to control small DC motors with precision and efficiency.

At the heart of the LB1936V-MPB-E motor driver is its capability to operate with a supply voltage ranging from 2.5V to 9V, making it versatile for various battery-operated devices. The device boasts a maximum output current of 1A, which is sufficient for driving small motors without the need for external heat sinks or complex cooling systems. This feature significantly simplifies the design and reduces the overall cost of the final product.

The LB1936V-MPB-E comes in a compact package, specifically the SSOP-B8, which is known for its small footprint. This package is advantageous for space-constrained applications, allowing for more efficient use of circuit board real estate. The motor driver integrates two H-bridge drivers, which enables control of the direction and speed of two DC motors or one stepping motor, providing flexibility in various motor control applications.

Furthermore, the LB1936V-MPB-E includes built-in features such as thermal shutdown circuitry and low saturation voltage, ensuring the safety and longevity of the motor driver. The thermal shutdown feature protects the device from overheating, while the low saturation voltage minimizes power loss and improves efficiency during operation.

Overall, ON Semiconductor's LB1936V-MPB-E motor driver is a reliable and efficient solution for designers looking to drive small motors in portable devices, toys, and other low-voltage applications. Its compact size, integrated features, and ease of use make it an excellent choice for a wide range of motor control needs.

To incorporate the LB1936V-MPB-E into your design, please consult the detailed datasheet provided by ON Semiconductor for comprehensive electrical specifications, pin configurations, and application guidelines.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0395 $60.3950
24+ $4.9550 $118.9200
37+ $4.8002 $177.6074
50+ $4.6454 $232.2700
65+ $4.4906 $291.8890
87+ $4.0263 $350.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess