EN
  • EN
  • DE

LB1934T-MPB-E

Part No LB1934T-MPB-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75323-LB1934T-MPB-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1934T-MPB-E CAD Model

Description

ON Semiconductor LB1934T-MPB-E Motor Driver IC

The LB1934T-MPB-E from ON Semiconductor is a high-performance motor driver IC designed to efficiently drive small DC motors with precision and reliability. This compact, low saturation, bidirectional motor driver is particularly well-suited for portable devices and applications where space is at a premium and energy efficiency is of utmost importance.

Key Features:

  • Low Voltage Operation: The LB1934T-MPB-E operates at a low voltage range, making it ideal for battery-powered applications where maintaining a long battery life is crucial.
  • Low Saturation Voltage: It features a low saturation voltage, which reduces power loss and improves overall efficiency, thus contributing to the extended operational time of battery-powered devices.
  • Output Current: The device is capable of delivering an output current adequate for small DC motors, ensuring smooth and robust performance for a variety of applications.
  • Bidirectional Control: With bidirectional control, this motor driver can easily control the direction of a motor, allowing for versatile implementation in systems requiring precise motor reversal.
  • Compact Package: The LB1934T-MPB-E comes in a small package, making it an excellent choice for space-constrained applications while also simplifying the design and integration process.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and current limiter circuits, which safeguard the motor and the driver from potential damage due to overcurrent or excessive heat.

Applications:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Personal care products
  • Automotive modules

The LB1934T-MPB-E motor driver IC by ON Semiconductor represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to optimize their motor control solutions. Its low power consumption and built-in protection features ensure reliable operation, while its compact form factor makes it a breeze to include in even the most space-sensitive designs.

Whether you're designing a new portable gadget, a playful toy, or a sophisticated automotive module, the LB1934T-MPB-E provides a dependable and efficient motor control solution that will help bring your project to life with ease and precision.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $9.7932
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5223 $60.8920
95+ $1.2497 $118.7215
145+ $1.2104 $175.5080
200+ $1.1712 $234.2400
260+ $1.1319 $294.2940
345+ $1.0152 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess