EN
  • EN
  • DE

LB1927-E

Part No LB1927-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM 30DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 2.5A
Supply Voltage - Operating 9.5 V to 28 V
Voltage - Load 9.5 V to 28 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 205989-LB1927-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1927-E CAD Model

Description

The LB1927-E from ON Semiconductor is a high-performance motor driver designed to handle low-voltage stepper and DC motors with optimal efficiency and precision. This versatile IC is an excellent choice for a variety of applications, including office automation machines, home appliances, and personal electronics that require reliable motor control.

Key Features

  • Operating Voltage: The LB1927-E operates within a voltage range of 2.5V to 9.5V, making it suitable for battery-powered devices and low-voltage circuits.
  • Output Current: It can deliver an output current of up to 1A, allowing it to drive small to medium-sized motors with ease.
  • Low Saturation Voltage: The device features low saturation voltage, which reduces power loss and improves efficiency, especially critical in battery-operated applications.
  • Built-in Protection Features: Includes thermal shutdown circuitry, under-voltage lockout (UVLO), and overcurrent protection, safeguarding the motor and the driver from potential damage.
  • Compact Packaging: The LB1927-E comes in a small-outline package, which is ideal for space-constrained designs.

Applications

The LB1927-E is adept at powering a range of motor types, making it a go-to driver in the design of:

  • Portable electronic devices
  • Automated office equipment like printers and scanners
  • Consumer electronics such as cameras and toys
  • Small home appliances

Why Choose the LB1927-E?

ON Semiconductor's commitment to quality and performance is evident in the LB1927-E motor driver. Its ability to function at low voltages with high efficiency makes it an energy-saving solution for portable and compact applications. The integrated protection features ensure a longer lifespan for both the motor and the driver, reducing maintenance and replacement costs. For designers seeking a reliable and versatile motor control solution, the LB1927-E is a standout choice that balances performance, size, and protective functionalities.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8792 $65.7720
75+ $1.5419 $115.6425
120+ $1.4934 $179.2080
160+ $1.4449 $231.1840
210+ $1.3976 $293.4960
280+ $1.2532 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess