EN
  • EN
  • DE

LB1867M-TLM-H

Part No LB1867M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S  /  Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel (TR)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Bipolar
Current - Output / Channel 1A
Voltage - Supply 6.4V ~ 7V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C ~ 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Package / Case 14-LSOP (0.173", 4.40mm Width)
Supplier Device Package 14-MFPS
Base Product Number LB1867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 969965-LB1867M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB1867M-TLM-H CAD Model

Description

The LB1867M-TLM-H from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors. This integrated circuit is specifically tailored to deliver efficient and reliable operation in a wide array of applications, including office automation machines, home appliances, and audio-visual equipment.

Key Features

  • Operating Voltage: The LB1867M-TLM-H operates over a wide voltage range, making it versatile for use in various electronic devices.
  • Output Current: It is capable of driving motors with substantial load requirements due to its high output current capacity.
  • Low Saturation Voltage: The low saturation voltage of the output drivers ensures efficient operation, minimizing power loss and heat generation.
  • Brake Function: An integrated brake function allows for rapid stopping of the motor, enhancing the safety and responsiveness of the application.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the IC is protected from overheating, thus ensuring a longer operational lifespan and increased reliability.

Applications

The LB1867M-TLM-H is suitable for a variety of applications that require precise motor control. Its robust design and feature set make it an excellent choice for:

  • Office equipment such as printers, copiers, and scanners
  • Consumer electronics like cameras and video recorders
  • Household appliances including sewing machines and kitchen appliances
  • Automated vending machines and gaming machines

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1867M-TLM-H is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The LB1867M-TLM-H is compliant with RoHS directives, which means it is manufactured with a focus on environmental safety by limiting the use of hazardous substances in its construction.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7531 $63.5062
4+ $26.0538 $104.2152
6+ $25.2396 $151.4376
9+ $24.4255 $219.8295
11+ $23.6113 $259.7243
15+ $21.1687 $317.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess