EN
  • EN
  • DE

LB1862-E

Part No LB1862-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LB1862
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175267-LB1862-E
Ultra Librarian 3D Model Ultra Librarian LB1862-E CAD Model

Description

Introducing the LB1862-E Motor Driver from ON Semiconductor

ON Semiconductor's LB1862-E is a compact, high-performance motor driver designed to cater to the demanding requirements of modern electronic applications. This versatile component is engineered to drive small DC motors with precision and efficiency, making it an ideal solution for a wide range of products, from office automation equipment to consumer electronics.

Key Features

  • Low Voltage Operation: The LB1862-E operates at a low voltage range, making it suitable for portable and battery-operated devices where power conservation is crucial.
  • High Output Current: Despite its small size, the LB1862-E is capable of delivering a high output current, ensuring that it can drive motors with sufficient torque for a variety of applications.
  • Low Saturation Voltage: The device features a low saturation voltage, which helps in reducing power loss and improving overall efficiency during operation.
  • Built-in Protection Circuits: The LB1862-E includes various protection circuits such as thermal shutdown and under-voltage lockout, enhancing the reliability and longevity of both the motor driver and the motor itself.

Applications

The LB1862-E motor driver is suitable for a multitude of applications, including but not limited to:

  • Office automation machines like printers and scanners
  • Consumer electronics such as cameras and toys
  • Battery-powered devices requiring efficient power management

Technical Specifications

The LB1862-E boasts a range of technical specifications that make it a robust choice for driving DC motors:

  • Supply Voltage Range: 2.5V to 9.0V
  • Output Current: Up to 1.0A
  • Low Saturation Voltage: 0.5V (typical) at 0.5A
  • Operating Temperature Range: -20°C to +75°C

ON Semiconductor's commitment to quality ensures that the LB1862-E motor driver is not only powerful and versatile but also reliable, providing a trusted solution for your motor driving needs. Whether it's for a new design or upgrading an existing product, the LB1862-E is designed to meet the stringent requirements of today's technology landscape.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess