EN
  • EN
  • DE

TAS5715PHP

Part No TAS5715PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD DGTL 25W 2CH 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 41.5W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 083459-TAS5715PHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TAS5715PHP CAD Model

Description

The Texas Instruments TAS5715PHP is a high-performance, efficient, digital audio power amplifier designed for a range of consumer audio products. This advanced piece of technology from Texas Instruments is ideal for applications that require superior sound quality and high power output without sacrificing energy efficiency.

Key Features:

  • Output Power: Capable of delivering up to 20 Watts into an 8-ohm load, the TAS5715PHP ensures a robust and dynamic audio performance.
  • Audio Processing: This amplifier integrates sophisticated audio processing features, including programmable digital sound enhancement algorithms, to enrich the audio experience.
  • Efficiency: With its advanced closed-loop architecture, the TAS5715PHP maintains high efficiency, which translates to reduced heat generation and power loss.
  • Multiple Audio Inputs: The device supports I2S, right-justified, left-justified, and TDM digital audio formats, providing versatility in system design.
  • Integrated Feedback: The built-in feedback ensures excellent audio performance with low distortion, making it suitable for high-fidelity audio applications.

Applications:

The TAS5715PHP is well-suited for a variety of audio applications, such as:

  • Compact digital audio systems
  • Wireless speakers
  • Soundbars and TV audio systems
  • Home theater receivers
  • Multi-room audio systems

Technical Specifications:

With a wide supply voltage range from 10V to 26V, the TAS5715PHP is designed to be flexible in its power requirements. It comes in a 48-pin HTQFP package, which is conducive for space-constrained designs. The device also features extensive error reporting and thermal foldback, ensuring reliable operation under varying conditions.

Conclusion:

The TAS5715PHP from Texas Instruments stands out as a sophisticated solution for designers looking to enhance their audio products with high-quality sound and efficient power usage. Its combination of power, efficiency, and audio processing capabilities makes it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4437 $51.5496
17+ $6.0359 $102.6103
26+ $5.8320 $151.6320
37+ $5.4242 $200.6954
48+ $5.2203 $250.5744
60+ $5.0163 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess