EN
  • EN
  • DE

LB1860-E

Part No LB1860-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications DC Motors, General Purpose
Current - Output 1.5A
Voltage - Supply 6.4V ~ 7V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting Type Through Hole
Package / Case 10-DIP (0.300", 7.62mm)
Supplier Device Package 10-PDIP
Base Product Number LB1860
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175259-LB1860-E
Ultra Librarian 3D Model Ultra Librarian LB1860-E CAD Model

Description

Introducing the LB1860-E Motor Driver from ON Semiconductor

The LB1860-E motor driver is a cutting-edge solution from ON Semiconductor, designed for precision control of low-voltage stepper and DC motors. This versatile and compact component is a perfect fit for a wide range of applications, from office automation to consumer electronics, where reliable and efficient motor operation is crucial.

Key Features

  • Low Voltage Operation: The LB1860-E operates at a low voltage range, making it suitable for battery-powered devices and applications where power efficiency is key.
  • High Output Current: Despite its small size, the LB1860-E can drive motors with a high output current, delivering the torque needed for demanding operations.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves overall efficiency during operation.
  • Built-in Protection Circuits: With thermal shutdown and overcurrent protection circuits, the LB1860-E ensures safe operation and longevity of both the driver and the motor.
  • Compact Package: The device comes in a small package, which is ideal for space-constrained applications without compromising on performance.

Applications

The LB1860-E is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable devices
  • Office automation machines like printers and scanners
  • Small home appliances
  • Consumer electronics such as camera autofocus mechanisms

Why Choose the LB1860-E?

ON Semiconductor's LB1860-E motor driver stands out in the market for its blend of power efficiency, high performance, and compactness. It is designed to meet the stringent requirements of modern electronic devices that demand low power consumption without sacrificing functionality. The built-in protection features add an extra layer of security, ensuring that your product operates reliably over its lifetime. Whether you're designing a new gadget or looking to improve an existing one, the LB1860-E is an excellent choice for driving your motor applications.

For more information, datasheets, and support, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess