EN
  • EN
  • DE

LB1838M-TRM-E

Part No LB1838M-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Bi-directional Motor Driver 14-Pin MFP T/R / IC MOTOR DRIVER PAR MFP14S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Battery Powered
Output Current 1A
Supply Voltage - Operating 2.5 V to 9 V
Voltage - Load 1.8 V to 9 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package MFP14S
Win Source Part Number 018466-LB1838M-TRM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LB1838M
Introduction Date February 05, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LB1838M-TRM-E CAD Model

Description

ON Semiconductor LB1838M-TRM-E Motor Driver IC

The LB1838M-TRM-E from ON Semiconductor is a highly efficient, low-voltage, bidirectional motor driver IC designed for a wide range of applications, particularly those requiring compact and energy-saving motor control solutions. This motor driver is capable of driving small DC motors and stepping motors used in portable devices, cameras, and other small electronic devices.

This motor driver IC operates at a power supply range of 2.5V to 9.0V, making it suitable for battery-powered applications where power efficiency is crucial. The LB1838M-TRM-E can provide an output current of up to 400mA, which is ample for driving small motors in most low-power scenarios.

One of the key features of the LB1838M-TRM-E is its low standby current, which helps prolong battery life in portable applications. Additionally, the IC incorporates thermal shutdown circuitry, protecting the device from potential damage due to overheating. This safety feature ensures reliability and longevity, which is essential for consumer electronics that require consistent performance over time.

The LB1838M-TRM-E comes in a compact SOP-8 package, which is ideal for space-constrained designs. The small footprint of the IC allows it to be easily integrated into PCB layouts without requiring significant board space, an important consideration for designers working on miniaturized devices.

For ease of implementation, the LB1838M-TRM-E motor driver IC features a simple control interface that can be directly connected to a microcontroller or other control logic. This facilitates quick and straightforward integration into a system, reducing development time and simplifying the design process.

Overall, the ON Semiconductor LB1838M-TRM-E motor driver IC is a versatile and efficient solution for driving small motors in portable and space-sensitive applications. Its low-power operation, thermal protection, and compact size make it an excellent choice for designers looking to enhance the performance and reliability of their motor-driven products.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9463 $52.0465
130+ $0.7765 $100.9450
200+ $0.7522 $150.4400
275+ $0.7280 $200.2000
360+ $0.7037 $253.3320
480+ $0.6309 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess