EN
  • EN
  • DE

LB1731

Part No LB1731
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OTHERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 205983-LB1731
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1731 CAD Model

Description

ON Semiconductor LB1731 Product Overview

The LB1731 from ON Semiconductor is a high-performance integrated circuit designed for precision motor control applications. This device is specifically tailored for the efficient management of small motors, making it an ideal choice for a wide range of products such as office equipment, home appliances, and audio-visual equipment.

With its compact package, the LB1731 offers a space-saving solution that is both powerful and versatile. The integration of multiple features into a single chip not only reduces the component count but also simplifies the design process for engineers, leading to a more streamlined production and increased reliability of the end product.

Key Features:

  • Motor Control Capabilities: The LB1731 is equipped with advanced motor control features, including precise speed regulation and directional control. This enables smooth and efficient operation of the motor, contributing to the overall performance and longevity of the device it controls.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB1731 operates with minimal power waste. This makes it an eco-friendly choice that can contribute to energy-saving objectives in modern electronic designs.
  • Protection Functions: The LB1731 comes with built-in protection functions that safeguard the motor and the controller from potential damage caused by overcurrent, overheating, or other electrical anomalies.
  • Easy Integration: The user-friendly interface of the LB1731 allows for easy integration into various circuit designs, providing flexibility and adaptability to meet the specific requirements of different applications.
  • Durable and Reliable: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the LB1731 is built to meet high-quality standards, ensuring durability and reliability for continuous operation over extended periods.

In conclusion, the LB1731 by ON Semiconductor is a sophisticated, compact, and energy-efficient solution for precise motor control. Its integration of advanced features with protective measures makes it an excellent choice for designers looking to enhance the performance and safety of their motor-driven applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7574 $74.2722
6+ $20.3130 $121.8780
9+ $19.6789 $177.1101
13+ $19.0436 $247.5668
16+ $18.4095 $294.5520
21+ $16.5050 $346.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess