EN
  • EN
  • DE

LB1663M

Part No LB1663M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75158-LB1663M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1663M CAD Model

Description

ON Semiconductor LB1663M Motor Driver IC

The LB1663M from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to cater to a wide range of motion control applications. This compact and robust IC is specifically engineered to provide a reliable solution for driving small brush-type DC motors, making it an ideal choice for consumer electronics, office automation equipment, and small industrial devices.

Key Features

  • Motor Type Support: The LB1663M is capable of driving small brush-type DC motors, which are commonly found in a variety of applications such as CD/DVD players, electric toys, and portable electronic devices.
  • Output Configuration: This IC offers a single-phase output that is suitable for applications requiring simple directional control and speed variation of the motor.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power requirements and ensuring compatibility with a broad spectrum of devices.
  • Output Current: The LB1663M can deliver continuous output current, which is essential for maintaining consistent motor performance during operation.
  • Protection Features: The IC includes built-in thermal shutdown circuitry and overcurrent protection, safeguarding the motor and the driver from potential damage caused by excessive heat or current.
  • Package: Housed in a compact package, the LB1663M saves valuable board space and is conducive to miniaturized circuit designs.

Applications

The ON Semiconductor LB1663M is suitable for a variety of applications that require precise and reliable motor control. Its small footprint and protection features make it especially useful in:

  • Consumer electronics like CD/DVD players, cameras, and gaming consoles.
  • Office automation equipment such as printers, scanners, and copiers.
  • Small industrial devices including actuators and small pumps.
  • Robotics and DIY projects requiring motor control.

In conclusion, the LB1663M motor driver IC from ON Semiconductor is a highly functional and reliable component that offers an efficient solution for driving small DC motors across a wide array of applications. Its integrated protection features and compact design make it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess