EN
  • EN
  • DE

LB1257

Part No LB1257
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75085-LB1257
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1257 CAD Model

Description

The LB1257 from ON Semiconductor is a highly versatile and reliable integrated circuit designed for direct driving of the vacuum fluorescent display (VFD) tubes. This advanced IC is specifically engineered to meet the demanding requirements of modern electronic displays and is widely used in applications ranging from consumer electronics to industrial control panels.

Key Features

  • High Voltage Output: The LB1257 is capable of driving VFD tubes with high voltage output, ensuring bright and clear display performance.
  • Multiplexing Capability: It supports multiplexing, allowing for the control of multiple displays with fewer pins, which simplifies the design and reduces the overall cost of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the LB1257 helps to minimize power consumption, making it ideal for battery-operated devices.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors or microcontrollers, providing a convenient means of display data transfer.
  • High Integration: The IC integrates a variety of functions, which reduces the number of external components required and simplifies the circuit design.

Applications

The LB1257 is suitable for a wide range of applications, including:

  • Audio and video equipment
  • Home appliances
  • Automotive dashboards
  • Industrial control systems
  • Point of sale terminals

Technical Specifications

Some of the technical specifications of the LB1257 include:

  • Supply Voltage: Typically operates at a voltage range suitable for VFD applications.
  • Output Current: Capable of delivering the current required for driving the filaments in VFD tubes.
  • Package: Available in a package that is easy to mount on PCBs and is compatible with standard soldering processes.

Overall, the LB1257 from ON Semiconductor is a robust and efficient solution for driving vacuum fluorescent displays. Its combination of high voltage capability, multiplexing support, low power consumption, and ease of use make it an excellent choice for designers looking to create high-performance display systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess