EN
  • EN
  • DE

LB123-L

Part No LB123-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75081-LB123-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB123-L CAD Model

Description

The LB123-L from ON Semiconductor is a state-of-the-art integrated circuit that serves as a critical component in a wide array of electronic devices. This versatile product is designed to meet the needs of modern electronics, where efficient power management, reliability, and high performance are of utmost importance.

Key Features

  • High Efficiency: The LB123-L is engineered to provide optimal power efficiency, which helps in prolonging the battery life of portable devices and reducing energy consumption in various applications.
  • Robust Design: Built to withstand harsh conditions, the LB123-L is characterized by its durability and stability, ensuring consistent performance even under challenging environments.
  • Compact Footprint: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their products without compromising functionality.
  • Flexibility: The device is suitable for a wide range of applications, from consumer electronics to industrial systems, thanks to its adaptable features and specifications.

Applications

The LB123-L can be found in various applications, including but not limited to:

  • Power supply modules
  • Portable and wearable technology
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

ON Semiconductor's LB123-L boasts a comprehensive set of technical specifications designed to cater to a broad spectrum of requirements. Key specifications include its operating temperature range, voltage ratings, and packaging type, which are all tailored to ensure seamless integration into various circuit designs.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the LB123-L is no exception. It undergoes rigorous testing and quality assurance processes to guarantee that each unit meets the company's stringent standards for reliability and performance.

For detailed information on the LB123-L, including datasheets, technical drawings, and ordering information, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $3.1721
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess