EN
  • EN
  • DE

LB1205M-TLM-E

Part No LB1205M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DARL DRIVER ARRAY 4CH 16MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type Darlington
Voltage - Load 3.5 V to 7 V
Current - Output (Max) 1.5A
Input Type Non-Inverting
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 16-MFP
Win Source Part Number 113561-LB1205M-TLM-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1205M-TLM-E CAD Model

Description

ON Semiconductor LB1205M-TLM-E Product Overview

The LB1205M-TLM-E from ON Semiconductor is a high-performance integrated circuit designed to meet the needs of a variety of applications that require precise motor control and drive functionalities. This versatile IC is particularly suitable for small motor drive systems and is widely used in consumer electronics, automotive, and industrial applications.

At the heart of the LB1205M-TLM-E lies its robust design that allows it to efficiently manage and control the operation of small motors. The device is capable of handling a supply voltage range that ensures compatibility with a broad spectrum of motor specifications and power requirements. This makes it an ideal choice for designers looking to create flexible and reliable systems.

The LB1205M-TLM-E is equipped with multiple output drivers that provide the necessary drive current to the motors. These drivers are designed to offer smooth and quiet motor operation, which is crucial for applications where noise levels are a concern, such as in office equipment or home appliances.

Another key feature of this product is its built-in protection circuitry. The LB1205M-TLM-E includes overcurrent protection, thermal shutdown, and under-voltage lockout features that safeguard the IC and the motor from potential damage due to abnormal operating conditions. These protective measures ensure long-term reliability and performance of the motor control system.

ON Semiconductor has packaged the LB1205M-TLM-E in a compact form factor, making it suitable for space-constrained applications. The package is designed for easy integration into PCBs and provides excellent heat dissipation characteristics, further enhancing the IC's performance and durability.

In summary, the LB1205M-TLM-E from ON Semiconductor is a top-of-the-line motor control IC that offers a combination of performance, protection, and versatility. Its ability to drive small motors with precision and its robust protective features make it an excellent choice for a wide range of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess