EN
  • EN
  • DE

LB11970FV-W-AH

Part No LB11970FV-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.5V-16V 18SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel, PWM
Technology Bipolar
Applications Fan Motor Driver
Current - Output 1.2A
Voltage - Supply 4.5V ~ 16V
Voltage - Load 3.5V ~ 16V
Temperature Range - Operating -30°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 18-LSOP (0.173", 4.40mm Width)
Supplier Device Package 18-SSOP
Base Product Number LB11970
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876712-LB11970FV-W-AH
Ultra Librarian 3D Model Ultra Librarian LB11970FV-W-AH CAD Model

Description

The LB11970FV-W-AH is a high-performance motor driver IC from ON Semiconductor, designed to cater to the demanding requirements of modern precision motor control applications. This component is particularly suitable for driving small brushless DC motors found in a wide range of consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Motor Type Compatibility: The LB11970FV-W-AH is designed to efficiently drive three-phase brushless DC motors, providing smooth operation and high efficiency.
  • Voltage Range: This driver IC operates within a power supply range of 4.5V to 16V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Output Current: It can deliver an output current of up to 1.5A, making it capable of handling motors that require moderate amounts of torque.
  • Protection Features: The device includes a thermal shutdown circuit and an overcurrent protection circuit, ensuring the safety and longevity of both the motor and the motor driver.
  • Low Voltage Operation: With the ability to operate at low voltages, the LB11970FV-W-AH is ideal for battery-powered applications where power efficiency is critical.
  • Small Footprint: The compact SSOP package allows for integration into space-constrained designs without compromising performance.

Applications

The LB11970FV-W-AH is versatile and can be used in a variety of applications, including but not limited to:

  • Fan motors for personal computers and servers
  • Cooling fans in automotive applications
  • Small cooling fans for home appliances
  • Precision instrumentation drives
  • Portable device motors

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LB11970FV-W-AH is no exception. With its robust design and built-in protection features, this motor driver IC ensures a reliable solution for designers looking to optimize their motor control systems. The device's performance is maintained across a wide range of environmental conditions, making it a trustworthy choice for critical applications.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7554 $60.4320
190+ $0.6199 $117.7810
290+ $0.6005 $174.1450
400+ $0.5811 $232.4400
515+ $0.5618 $289.3270
690+ $0.5036 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess