EN
  • EN
  • DE

LB11961V-MPB-H

Part No LB11961V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 070691-LB11961V-MPB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11961V-MPB-H CAD Model

Description

The LB11961V-MPB-H is a high-performance motor driver IC designed by ON Semiconductor, a leading figure in the semiconductor industry. This motor driver is specifically crafted to deliver efficient, reliable, and precise control for a variety of motor types, making it an ideal choice for a wide range of applications.

Key Features

  • Single-Phase Full-Wave Drive: The LB11961V-MPB-H is capable of driving single-phase brushless DC motors with full-wave precision, ensuring smooth and efficient operation.
  • High Voltage Tolerance: This motor driver operates at a voltage range that allows for versatile application across different systems without sacrificing performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11961V-MPB-H minimizes power usage, reducing overall system power demands and heat generation.
  • Integrated Hall Sensor Amplifier: The built-in Hall sensor amplifier simplifies circuit design and enhances signal processing for better motor control and feedback.
  • Lock Detection and Automatic Restart: Safety features include lock detection and auto-restart functions, which protect the motor and associated components from damage due to lock-up or other failures.
  • Compact Package: The LB11961V-MPB-H comes in a compact package, making it suitable for space-constrained applications without compromising on power and functionality.

Applications

ON Semiconductor's LB11961V-MPB-H is a versatile motor driver that can be used in a diverse array of applications. These include small cooling fans for computers and electronics, portable devices, home appliances, and other consumer electronics where precise motor control is essential for the product's performance and reliability.

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability, and the LB11961V-MPB-H motor driver is no exception. It is built to meet high industry standards, ensuring long-lasting operation and stability across various environmental conditions.

Whether you are developing a new innovative product or optimizing an existing design, the LB11961V-MPB-H offers a blend of performance, efficiency, and reliability that can help elevate your application to the next level.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess