EN
  • EN
  • DE

MC74LVX74DT

Part No MC74LVX74DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / LOW-VOLTAGE CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 85MHz
Max Propagation Delay at V, Max CL 13.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Part Number Series 74LVX74
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811565-MC74LVX74DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX74DT CAD Model

Description

ON Semiconductor MC74LVX74DT Dual D-Type Flip-Flop

The MC74LVX74DT from ON Semiconductor is a high-performance, dual D-type flip-flop integrated circuit that is part of the low-voltage CMOS technology family. This device is designed to operate at a voltage range of 2.0V to 3.6V, making it an ideal choice for battery-operated and low-power applications. The MC74LVX74DT is characterized by its high speed and low power consumption, which are essential features for modern digital systems.

This integrated circuit features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The flip-flops are positive-edge triggered, meaning that the logic state at the 'D' input is sampled at the rising edge of the clock input and then reflected at the output Q. The clear and preset inputs are active low and active high, respectively, which allows for asynchronous clearing or setting of the flip-flop.

The MC74LVX74DT is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). Its compact form factor helps in saving valuable board space in dense circuit designs. The device also features low static and dynamic power consumption, further conserving energy in the system.

ON Semiconductor has designed the MC74LVX74DT with multiple protections to ensure reliable operation. It has input and output over-voltage tolerance, allowing the device to interface with 5V logic levels without additional components. Moreover, the device is equipped with high drive capability, providing improved signal integrity by driving capacitive loads.

The MC74LVX74DT is commonly used in a variety of digital applications, including data storage, data transfer, counters, and control circuits. Its fast switching capabilities and robust performance make it a versatile component in both commercial and industrial environments.

With its combination of low power, high speed, and compact packaging, the MC74LVX74DT from ON Semiconductor is an excellent choice for designers looking to implement efficient and reliable flip-flops in their digital logic designs.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess