EN
  • EN
  • DE

LB11867RV-W-AH

Part No LB11867RV-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 16SSOP / Bipolar Motor Driver Parallel 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology -
Step Resolution -
Applications Fan Controller
Current - Output 20mA
Voltage - Supply 5.5V ~ 16V
Voltage - Load 0.8V ~ 4.5V
Temperature Range - Operating -30°C ~ 95°C
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LB11867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356476-LB11867RV-W-AH
Ultra Librarian 3D Model Ultra Librarian LB11867RV-W-AH CAD Model

Description

ON Semiconductor LB11867RV-W-AH Product Overview

The LB11867RV-W-AH from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to meet the demanding requirements of modern electronic applications. This integrated circuit (IC) is specifically engineered to drive small cooling fans used in a variety of consumer, computing, and industrial devices.

With its advanced features and robust design, the LB11867RV-W-AH provides efficient and reliable motor control, ensuring smooth operation and an extended lifespan for the fan motors it drives. The device is housed in a compact package, making it suitable for space-constrained applications while still delivering the power and functionality needed for efficient motor management.

Key Features

  • Supply Voltage Range: The LB11867RV-W-AH operates over a wide supply voltage range, accommodating various power supply requirements for different applications.
  • Output Current Capability: This motor driver can deliver a substantial amount of current to the motor windings, ensuring adequate torque for the application's needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC minimizes power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Integrated Protection Features: The device includes several protection features, such as thermal shutdown, overcurrent protection, and lock protection, to prevent damage to the IC and the motor under abnormal conditions.
  • Soft Switching: The LB11867RV-W-AH employs soft switching techniques to reduce electromagnetic interference (EMI), which is particularly important in noise-sensitive environments.

Applications

Due to its versatile design, the LB11867RV-W-AH can be utilized in a wide array of applications, including but not limited to:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Consumer electronics such as gaming consoles and VR devices
  • Telecommunication systems
  • Industrial cooling systems

ON Semiconductor's commitment to quality and performance is evident in the LB11867RV-W-AH, making it an excellent choice for manufacturers and designers looking to implement reliable and efficient motor control solutions in their products.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess