EN
  • EN
  • DE

LB11862M-TE-L

Part No LB11862M-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293770-LB11862M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11862M-TE-L CAD Model

Description

Introducing the LB11862M-TE-L Motor Driver from ON Semiconductor

The LB11862M-TE-L is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for precision motor control in a diverse array of applications, from consumer electronics to industrial automation systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11862M-TE-L is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Low Voltage Operation: Designed for a low operating voltage range, this motor driver is suitable for battery-powered applications or energy-saving devices.
  • Integrated Hall Sensor Inputs: With built-in Hall sensor inputs, it offers precise rotor position detection, which is crucial for accurate motor control.
  • Forward/Reverse Function: The device supports both forward and reverse motor rotation, allowing for versatile control in various applications.
  • Lock Detection and Automatic Restart Function: The LB11862M-TE-L includes a lock detection feature that identifies when the motor is unable to rotate, and an automatic restart function that attempts to clear the lock condition without external intervention.
  • Compact Package: Housed in a compact package, it is ideal for space-constrained applications.

Applications

The LB11862M-TE-L is well-suited for a broad range of applications, including but not limited to:

  • Fans and blowers in consumer electronics and appliances
  • Office automation equipment such as printers and copiers
  • Small industrial automation equipment
  • Automotive systems requiring efficient motor control

Reliability and Performance

ON Semiconductor is committed to delivering products that meet the highest standards of reliability and performance. The LB11862M-TE-L motor driver is no exception, offering a solution that enhances the functionality and efficiency of motor-driven systems. It is designed to handle challenging environments and maintain consistent operation over time.

With its advanced features and ON Semiconductor's dedication to quality, the LB11862M-TE-L is an excellent choice for designers looking to integrate reliable motor control into their next project.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess