EN
  • EN
  • DE

LB11862M-MPB-E

Part No LB11862M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293769-LB11862M-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11862M-MPB-E CAD Model

Description

Introducing the LB11862M-MPB-E Motor Driver from ON Semiconductor

ON Semiconductor proudly presents the LB11862M-MPB-E, a highly efficient, three-phase brushless motor driver designed to deliver optimal performance for a wide array of motor-driven applications. This advanced motor driver IC is engineered to cater to the needs of modern, compact electronic devices that require reliable and precise motor control.

Key Features of LB11862M-MPB-E

  • Three-Phase Brushless Motor Control: The LB11862M-MPB-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation essential for applications such as cooling fans and spindle motors.
  • Low Voltage Operation: With an operating voltage range from 4.5V to 5.5V, this motor driver is suitable for low-voltage applications, ensuring compatibility with a variety of electronic devices.
  • Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies the circuit design, allowing for more compact and streamlined motor control solutions.
  • Forward/Reverse Rotation Control: Users can easily control the direction of motor rotation, providing versatility and adaptability to different functional requirements.
  • Lock Detection and Automatic Restart Function: The driver IC features a lock detection function that identifies when the motor is unable to rotate, and an automatic restart function that attempts to resume normal operation, enhancing the reliability and safety of the device.
  • Thermal Shutdown Circuit: Safety is paramount, and the LB11862M-MPB-E includes a thermal shutdown circuit to prevent overheating, ensuring the longevity and stable performance of both the motor and the driver IC.

Applications

The LB11862M-MPB-E from ON Semiconductor is an ideal choice for a diverse range of applications where efficient and reliable motor control is crucial. Its versatility makes it suitable for:

  • PC and Laptop Cooling Fans
  • Blu-ray and DVD Players
  • Small Household Appliances
  • Office Automation Equipment
  • Other Compact Electronic Devices

With its robust feature set, the LB11862M-MPB-E stands out as a top-tier solution for designers seeking to enhance the performance and reliability of their motor-driven products. ON Semiconductor's commitment to quality and innovation is evident in this advanced motor driver IC, making it a smart choice for your next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess