EN
  • EN
  • DE

LB11852FV-MPB-H

Part No LB11852FV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP20J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOPJ
Win Source Part Number 070681-LB11852FV-MPB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11852FV-MPB-H CAD Model

Description

ON Semiconductor LB11852FV-MPB-H Motor Driver IC

The LB11852FV-MPB-H from ON Semiconductor is a highly efficient and reliable motor driver integrated circuit (IC) designed to drive a three-phase brushless DC motor. This compact motor driver is ideal for a wide range of applications, including cooling fans, home appliances, and office automation equipment. Its advanced features and robust design ensure smooth operation and a long service life for the motors it controls.

Key Features:

  • Power Supply Voltage Range: The device operates over a broad power supply range, accommodating various application requirements.
  • Output Current Capacity: It is capable of delivering continuous output current, ensuring consistent performance for driving motors.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11852FV-MPB-H helps in reducing the overall power consumption of the system.
  • Protection Functions: The IC includes built-in protection features such as thermal shutdown, overcurrent protection, and lock protection, which safeguard the motor and the driver from potential damage.
  • Small Footprint: The compact package allows for a smaller PCB layout, which is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is manufactured with environmental considerations, complying with lead-free and RoHS standards.

Applications:

  • Cooling fans for electronic devices
  • Small home appliances
  • Office automation machines
  • Other applications requiring three-phase brushless DC motor control

The LB11852FV-MPB-H is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics. Its combination of performance, efficiency, and reliability makes it an excellent choice for designers looking to enhance the functionality and longevity of their motor-driven products.

With ON Semiconductor's expertise in motor driver technology, the LB11852FV-MPB-H stands out as a top-tier component for any application requiring precise and efficient motor control.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess