EN
  • EN
  • DE

LB11851TT-TLM-H

Part No LB11851TT-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating -40°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 070680-LB11851TT-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11851TT-TLM-H CAD Model

Description

ON Semiconductor LB11851TT-TLM-H Motor Driver IC

The LB11851TT-TLM-H from ON Semiconductor is a high-performance motor driver IC designed to deliver efficient and reliable control for a variety of motor types. This versatile driver is suitable for a wide range of applications, such as office automation machines, home appliances, and industrial equipment, where precise motor control is essential.

Key Features:

  • Motor Type Compatibility: The LB11851TT-TLM-H is capable of driving bipolar stepping motors and DC brushed motors, making it a flexible choice for designers.
  • Output Current: It can handle a continuous output current, ensuring that it can drive motors with the power needed for smooth and efficient operation.
  • Operating Voltage Range: With a wide operating voltage range, this motor driver IC accommodates various power supplies, enhancing its adaptability to different system designs.
  • Protection Features: The device includes multiple protection features such as thermal shutdown (TSD), overcurrent protection (OCP), and under-voltage lockout (UVLO), which contribute to the safety and longevity of the motor and the driver itself.
  • Package: The LB11851TT-TLM-H comes in a thermally efficient TSSOP package, which is ideal for space-constrained applications while still providing effective heat dissipation.

Applications:

ON Semiconductor's LB11851TT-TLM-H is designed for use in a variety of motor control applications. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Office automation machines like printers, copiers, and scanners
  • Home appliances such as washing machines, air conditioners, and refrigerators
  • Industrial equipment including robotic arms, conveyor belts, and CNC machines

Conclusion:

The LB11851TT-TLM-H motor driver IC by ON Semiconductor stands out as a high-quality component for any motor control solution. Its ability to drive multiple motor types, coupled with its robust protection features and flexible power requirements, makes it an excellent choice for engineers seeking reliability and performance in their motor control designs.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess