EN
  • EN
  • DE

LB11850VA-W-AH

Part No LB11850VA-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 24SSOP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LB11850
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876708-LB11850VA-W-AH
Ultra Librarian 3D Model Ultra Librarian LB11850VA-W-AH CAD Model

Description

Introducing the ON Semiconductor LB11850VA-W-AH Motor Driver

The ON Semiconductor LB11850VA-W-AH is a versatile and high-performance motor driver designed to cater to a wide range of applications that require precise motor control. This advanced component is an ideal choice for designers and engineers looking to drive and control small brushless DC motors with efficiency and reliability.

Key Features

  • Three-Phase Brushless Motor Control: The LB11850VA-W-AH is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Integrated Voltage Regulator: With an onboard voltage regulator, this motor driver simplifies power management by delivering a stable supply voltage to the connected motor.
  • Lock Protection and Automatic Restart Function: To ensure the safety and longevity of the motor, the LB11850VA-W-AH features lock protection and an automatic restart function that prevents motor damage due to lock-up conditions.
  • Forward and Reverse Rotation Control: This driver allows for easy switching between forward and reverse rotation, enabling versatile control over the motor's direction.
  • High Output Current Capacity: The LB11850VA-W-AH can handle a substantial output current, making it suitable for a variety of high-demand applications.

Applications

The LB11850VA-W-AH motor driver is a perfect fit for a range of applications, including but not limited to:

  • Office automation equipment
  • Consumer electronics
  • Small cooling fans
  • Portable devices

With its robust design and integrated features, the LB11850VA-W-AH from ON Semiconductor stands out as a reliable solution for driving brushless DC motors. Its ability to provide precise control, coupled with protection features, ensures that your motor operates efficiently and safely under various conditions. Whether you're designing a new product or upgrading an existing system, the LB11850VA-W-AH is a motor driver that promises to deliver performance and quality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1288 $62.0840
125+ $0.9262 $115.7750
195+ $0.8974 $174.9930
270+ $0.8683 $234.4410
345+ $0.8395 $289.6275
465+ $0.7526 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess